Shenzhen Topway Technology Co., Ltd. High Resolution 8 inch TFT LCD Display LVDS All View LMT080TDGP01

Description
LMT080TDGP01 is a TFT LCD display module with high resolution and wide viewing angle. This Module is designed for portable DVD, GPS car TV& PMP(portable multimedia player) application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application.
Datasheet
Description
LMT080TDGP01 is a TFT LCD display module with high resolution and wide viewing angle. This Module is designed for portable DVD, GPS car TV& PMP(portable multimedia player) application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution 8 inch TFT LCD Display  LVDS All View - LMT080TDGP01 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
High Resolution 8 inch TFT LCD Display LVDS All View
LMT080TDGP01
High Resolution 8 inch TFT LCD Display LVDS All View LMT080TDGP01
LMT080TDGP01 is a TFT LCD display module with high resolution and wide viewing angle. This Module is designed for portable DVD, GPS car TV& PMP(portable multimedia player) application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application.

LMT080TDGP01 is a TFT LCD display module with high resolution and wide viewing angle. This Module is designed for portable DVD, GPS car TV& PMP(portable multimedia player) application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT080TDGP01
Product Name High Resolution 8 inch TFT LCD Display LVDS All View
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Features / Applications Computer Applications
Viewing Area Width 162 mm (6.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1631919 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
128x96 Graphic Display Module - LM12896FCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800600C3TMQW-B4H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 141 mm (5.55 inch)
View Details