Shenzhen Topway Technology Co., Ltd. 5.6" Color TFT LCD Module MCU 640x480 with RTP LMT056DIDFWD-AEA

Description
Resolution: 640x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 155.2mm x 109.0mm x 15.4mm Size: 5.6" Active Area: 112.886mm x 84.672mm Touch Screen: RTP
Datasheet
Description
Resolution: 640x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 155.2mm x 109.0mm x 15.4mm Size: 5.6" Active Area: 112.886mm x 84.672mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6
Shenzhen, China
5.6" Color TFT LCD Module MCU 640x480 with RTP
LMT056DIDFWD-AEA
5.6" Color TFT LCD Module MCU 640x480 with RTP LMT056DIDFWD-AEA
Resolution: 640x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 155.2mm x 109.0mm x 15.4mm Size: 5.6" Active Area: 112.886mm x 84.672mm Touch Screen: RTP

Resolution: 640x480
Interface: MCU
Voltage: 5V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 155.2mm x 109.0mm x 15.4mm
Size: 5.6"
Active Area: 112.886mm x 84.672mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT056DIDFWD-AEA
Product Name 5.6" Color TFT LCD Module MCU 640x480 with RTP
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543544 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
Viewing Area Height 18.6 mm (0.7323 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
TFT Kits - Flexible - DPADM1.0 - GPEG International Ltd.
GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2869-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details