Sharp Microelectronics of the Americas Display Modules - LCD, OLED, Graphic LS013B7DH03

Description
LCD TFT 1.28" 128X128 FPC
Request a Quote Datasheet
Description
LCD TFT 1.28" 128X128 FPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 425-2903-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
425-2903-ND
Display Modules - LCD, OLED, Graphic 425-2903-ND
LCD TFT 1.28" 128X128 FPC

LCD TFT 1.28" 128X128 FPC

Buy Now Datasheet
Display Modules - Display Modules - LCD, OLED, Graphic - LS013B7DH03 - LS013B7DH03 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - LS013B7DH03
LS013B7DH03
Display Modules - Display Modules - LCD, OLED, Graphic - LS013B7DH03 LS013B7DH03
Manufacturer: Sharp Microelectronics Win Source Part Number: 1057507-LS013B7DH03 Display Type: TFT - Monochrome Family Name: LS013B7DH03 Display Mode: Transflective Viewing Area: 23.04mm W x 23.04mm H Categories: Optoelectronics Status: Active Diagonal Screen Size: 1.28" (32.51mm) Dot Pixels: 128 x 128 Dot Pitch: 0.18mm W x 0.18mm H ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1057507-LS013B7DH03
Display Type: TFT - Monochrome
Family Name: LS013B7DH03
Display Mode: Transflective
Viewing Area: 23.04mm W x 23.04mm H
Categories: Optoelectronics
Status: Active
Diagonal Screen Size: 1.28" (32.51mm)
Dot Pixels: 128 x 128
Dot Pitch: 0.18mm W x 0.18mm H
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 425-2903-ND LS013B7DH03
Product Name Display Modules - LCD, OLED, Graphic Display Modules - Display Modules - LCD, OLED, Graphic - LS013B7DH03
Display Type Graphic Display Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204591 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 99 mm (3.9 inch)
Viewing Area Height 24 mm (0.9449 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Monochrome Graphics - FDG240320DL - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2907-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight None
View Details