Shenzhen Topway Technology Co., Ltd. TFT LCD 800x600 with RTP & Casing for EV Charger LMK104DNEFWU-AKA

Description
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT LCD 800x600 with RTP & Casing for EV Charger - LMK104DNEFWU-AKA - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
TFT LCD 800x600 with RTP & Casing for EV Charger
LMK104DNEFWU-AKA
TFT LCD 800x600 with RTP & Casing for EV Charger LMK104DNEFWU-AKA
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP

Resolution:
800x600
Interface:
LVDS
Voltage:
5V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
272.0mm x 214.0mm x 35.0mm
Size:
10.4"
Active Area:
211.2mm x 158.4mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number LMK104DNEFWU-AKA
Product Name TFT LCD 800x600 with RTP & Casing for EV Charger
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
18 Inch Open Frame LCD Monitor without touch - AMG-18OPHA01N1 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details