Resolution: 20 chars x 4 lines
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 98.0mm x 60.0mm x 13.7mm
Display Effects: Blue-on-yellow-green
V. A.: 76.0mm x 25.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LMB204BBC |
| Product Name | 20x4 Character Display Module |
| Display Type | Character Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller |