HydraForce, Inc. Wachendorff Full Featured Display Units Opus A6F

Description
The Opus A6F and A6S displays are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoor in harsh conditions. They are fully equipped with an encoder, three hard and twelve soft-function keys, integrated buzzer, RS232 and USB ports, CAN bus and video inputs. The A6F (full-featured) unit has more memory, analog/digital inputs, digital outputs, Ethernet, and 3 video inputs for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 800 x 480 pixel resolution, viewing angle ±50°, 7 inch (177 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective glass. Model A6F has a touch screen.. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel with the A3 adaptor cover Part #4000412. To mount on dashboard use Part #4000413. Keypads: Left keypad has six soft keys with white arrow symbols on a black base with blue backlighting. Right keypad has six soft keys plus three hard keys for "ESC", "Home" and "Settings"; three status LEDs and one- multi-color LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic Processor: 32-bit, 532 MHz, I.MX35 Memory: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM, 32 kB serial EEPROM. (Model A6F only) 1 GB Mass Storage; 128 MB RAM Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. 1 USB 2.0 full speed on main connector. (Model A6F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 high speed on front Ethernet 10/100 Mbit. Wireless: Optional Bluetooth® 2.0, Class 2 Video Interface: Video overlay with video layer for background; Camera control output; 1 composite CCITT video input (Model A6F only) 3 composite CCITT video input. Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day. Connectors: Main connector: AMP Super Seal, 26-pin. USB on main connector. Audio: Out-interface on main connector. Stereo. AC97 compatible with output power of approximately 50 mW. (Model A6F only) USB A on front panel; Ethernet: 4-pole round connector, M12, D-coded; Video: 5-pole round connector, M12, B-coded. Power Supply: Maximum tolerable 8 to 36 VDC. Environmental: Operating Temperature: - 40 to 75°C (-40 to 167°F). Storage Temperature: - 40 to 85°C (-40 to 185°F). Protection: IP67 and IP65 (true outdoor). Vibration: 5g @ 57 to 2000 Hz, 150 h per axis. Shock: 30g, 11ms, 10x per axis. Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.
Description
The Opus A6F and A6S displays are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoor in harsh conditions. They are fully equipped with an encoder, three hard and twelve soft-function keys, integrated buzzer, RS232 and USB ports, CAN bus and video inputs. The A6F (full-featured) unit has more memory, analog/digital inputs, digital outputs, Ethernet, and 3 video inputs for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 800 x 480 pixel resolution, viewing angle ±50°, 7 inch (177 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective glass. Model A6F has a touch screen.. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel with the A3 adaptor cover Part #4000412. To mount on dashboard use Part #4000413. Keypads: Left keypad has six soft keys with white arrow symbols on a black base with blue backlighting. Right keypad has six soft keys plus three hard keys for "ESC", "Home" and "Settings"; three status LEDs and one- multi-color LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic Processor: 32-bit, 532 MHz, I.MX35 Memory: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM, 32 kB serial EEPROM. (Model A6F only) 1 GB Mass Storage; 128 MB RAM Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. 1 USB 2.0 full speed on main connector. (Model A6F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 high speed on front Ethernet 10/100 Mbit. Wireless: Optional Bluetooth® 2.0, Class 2 Video Interface: Video overlay with video layer for background; Camera control output; 1 composite CCITT video input (Model A6F only) 3 composite CCITT video input. Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day. Connectors: Main connector: AMP Super Seal, 26-pin. USB on main connector. Audio: Out-interface on main connector. Stereo. AC97 compatible with output power of approximately 50 mW. (Model A6F only) USB A on front panel; Ethernet: 4-pole round connector, M12, D-coded; Video: 5-pole round connector, M12, B-coded. Power Supply: Maximum tolerable 8 to 36 VDC. Environmental: Operating Temperature: - 40 to 75°C (-40 to 167°F). Storage Temperature: - 40 to 85°C (-40 to 185°F). Protection: IP67 and IP65 (true outdoor). Vibration: 5g @ 57 to 2000 Hz, 150 h per axis. Shock: 30g, 11ms, 10x per axis. Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.

Suppliers

Company
Product
Description
Supplier Links
Wachendorff Full Featured Display Units - Opus A6F - HydraForce, Inc.
Lincolnshire, IL, USA
Wachendorff Full Featured Display Units
Opus A6F
Wachendorff Full Featured Display Units Opus A6F
The Opus A6F and A6S displays are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoor in harsh conditions. They are fully equipped with an encoder, three hard and twelve soft-function keys, integrated buzzer, RS232 and USB ports, CAN bus and video inputs. The A6F (full-featured) unit has more memory, analog/digital inputs, digital outputs, Ethernet, and 3 video inputs for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 800 x 480 pixel resolution, viewing angle ±50°, 7 inch (177 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective glass. Model A6F has a touch screen.. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel with the A3 adaptor cover Part #4000412. To mount on dashboard use Part #4000413. Keypads: Left keypad has six soft keys with white arrow symbols on a black base with blue backlighting. Right keypad has six soft keys plus three hard keys for "ESC", "Home" and "Settings"; three status LEDs and one- multi-color LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic Processor: 32-bit, 532 MHz, I.MX35 Memory: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM, 32 kB serial EEPROM. (Model A6F only) 1 GB Mass Storage; 128 MB RAM Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. 1 USB 2.0 full speed on main connector. (Model A6F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 high speed on front Ethernet 10/100 Mbit. Wireless: Optional Bluetooth® 2.0, Class 2 Video Interface: Video overlay with video layer for background; Camera control output; 1 composite CCITT video input (Model A6F only) 3 composite CCITT video input. Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day. Connectors: Main connector: AMP Super Seal, 26-pin. USB on main connector. Audio: Out-interface on main connector. Stereo. AC97 compatible with output power of approximately 50 mW. (Model A6F only) USB A on front panel; Ethernet: 4-pole round connector, M12, D-coded; Video: 5-pole round connector, M12, B-coded. Power Supply: Maximum tolerable 8 to 36 VDC. Environmental: Operating Temperature: - 40 to 75°C (-40 to 167°F). Storage Temperature: - 40 to 85°C (-40 to 185°F). Protection: IP67 and IP65 (true outdoor). Vibration: 5g @ 57 to 2000 Hz, 150 h per axis. Shock: 30g, 11ms, 10x per axis. Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.

The Opus A6F and A6S displays are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoor in harsh conditions. They are fully equipped with an encoder, three hard and twelve soft-function keys, integrated buzzer, RS232 and USB ports, CAN bus and video inputs. The A6F (full-featured) unit has more memory, analog/digital inputs, digital outputs, Ethernet, and 3 video inputs for use with a camera to monitor process operations.
RATINGS
Display: Sunshine-readable thin film transistor (TFT) color graphic LCD.
800 x 480 pixel resolution, viewing angle ±50°, 7 inch (177 mm) diagonal
screen. Light gray plastic housing with black rubber frame; glass front with
anti-reflective glass. Model A6F has a touch screen..
Mounting: Can be mounted in landscape mode; stand-alone or on
dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel
with the A3 adaptor cover Part #4000412. To mount on dashboard use Part
#4000413.
Keypads: Left keypad has six soft keys with white arrow symbols on a
black base with blue backlighting. Right keypad has six soft keys plus three
hard keys for "ESC", "Home" and "Settings"; three status LEDs and one-
multi-color LED. Light sensor embedded in keypad automatically adjusts
backlighting to level of ambient light.
Encoder: Electromechanical with mechanical detents and push mechanism
rated for 1-million activations without electronic
Processor: 32-bit, 532 MHz, I.MX35
Memory: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM,
32 kB serial EEPROM.
(Model A6F only) 1 GB Mass Storage; 128 MB RAM
Operating System: Embedded Linux.
Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP
supporting CANopen, Generic driver, CANfreestyle, J1939.
Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active.
1 RS-232 (RxD, TxD, GND only), EIA-level.
1 USB 2.0 full speed on main connector.
(Model A6F only) 4 analog or digital inputs (selectable via software)
3 digital outputs, 1 USB 2.0 high speed on front
Ethernet 10/100 Mbit.
Wireless: Optional Bluetooth® 2.0, Class 2
Video Interface: Video overlay with video layer for background;
Camera control output; 1 composite CCITT video input
(Model A6F only) 3 composite CCITT video input.
Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day.
Connectors: Main connector: AMP Super Seal, 26-pin. USB on main
connector. Audio: Out-interface on main connector. Stereo. AC97
compatible with output power of approximately 50 mW.
(Model A6F only) USB A on front panel; Ethernet: 4-pole round
connector, M12, D-coded; Video: 5-pole round connector, M12, B-coded.
Power Supply: Maximum tolerable 8 to 36 VDC.
Environmental: Operating Temperature: - 40 to 75°C (-40 to 167°F).
Storage Temperature: - 40 to 85°C (-40 to 185°F).
Protection: IP67 and IP65 (true outdoor).
Vibration: 5g @ 57 to 2000 Hz, 150 h per axis.
Shock: 30g, 11ms, 10x per axis.
Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number Opus A6F
Product Name Wachendorff Full Featured Display Units
Display Type Graphic Display
Technology TFT
Features / Applications Automotive Applications; Built-in Controller; Serial Interface Option
Viewing Angle Plus or Minus 50 Degrees
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204576 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64 mm (2.52 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Wachendorff Full Featured Display Units - Opus A3F - HydraForce, Inc.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Automotive Applications; Built-in Controller; Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details