Resolution: 216 x 64
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 96.0mm x 38.3mm x 11.0mm
Display Effects: White-on-blue
V. A.: 76.0mm x 26.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM6069DFW |
| Product Name | 216x64 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller |