Shenzhen Topway Technology Co., Ltd. 320x240 Graphic Display Module LM32019CCW-C

Description
Resolution: 320 x 240 Interface: Parallel Voltage: 3.3V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 159.0mm x 107.8mm x 12.5mm Display Effects: Black-on-white V. A.: 118.3mm x 89.5mm
Datasheet
Description
Resolution: 320 x 240 Interface: Parallel Voltage: 3.3V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 159.0mm x 107.8mm x 12.5mm Display Effects: Black-on-white V. A.: 118.3mm x 89.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
320x240 Graphic Display Module - LM32019CCW-C - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
320x240 Graphic Display Module
LM32019CCW-C
320x240 Graphic Display Module LM32019CCW-C
Resolution: 320 x 240 Interface: Parallel Voltage: 3.3V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 159.0mm x 107.8mm x 12.5mm Display Effects: Black-on-white V. A.: 118.3mm x 89.5mm

Resolution: 320 x 240
Interface: Parallel
Voltage: 3.3V
Fonts: ASCII, Chinese
Temperature: -20°C~70°C
Outline: 159.0mm x 107.8mm x 12.5mm
Display Effects: Black-on-white
V. A.: 118.3mm x 89.5mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM32019CCW-C
Product Name 320x240 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492685 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-800480R2TMQW-01H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 104 mm (4.11 inch)
View Details
240x160 Graphic Display Module - LM240160NCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details