DISPLAY, LCD ALPHANUMERIC, 64; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 19J7581 |
| Product Name | Display, Lcd Alphanumeric, 64; Character Count X Line Lumex |
| Display Type | Character Display |