Shenzhen Topway Technology Co., Ltd. 160x32 Graphic Display Module LM3092ACW

Description
Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.4mm Display Effects: Black-on-white V. A.: 82.0mm x 18.6mm
Datasheet
Description
Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.4mm Display Effects: Black-on-white V. A.: 82.0mm x 18.6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160x32 Graphic Display Module - LM3092ACW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
160x32 Graphic Display Module
LM3092ACW
160x32 Graphic Display Module LM3092ACW
Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.4mm Display Effects: Black-on-white V. A.: 82.0mm x 18.6mm

Resolution: 160 x 32
Interface: Parallel: Serial
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 116.0mm x 35.0mm x 12.4mm
Display Effects: Black-on-white
V. A.: 82.0mm x 18.6mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM3092ACW
Product Name 160x32 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller; Serial Interface Option
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 625721 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 76 mm (2.99 inch)
Viewing Area Height 26 mm (1.02 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
8
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details