Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
RS COMPONENTS, LTD.
2256183 -- LCD MONOCHROME DISPLAYS
RS Components, Ltd.
LCD Monochrome Displays
2256183
Description
4x20 Character COB LCD - 4mm character h
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
4x20 Character COB LCD - 4mm character h
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LCD Monochrome Displays
2256183
LCD Monochrome Displays
2256183
4x20 Character COB LCD - 4mm character h
4x20 Character COB LCD - 4mm character h
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
2256183
Product Name
LCD Monochrome Displays
Display Type
Character Display
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
204584
Specs
Display Type
Character Display
Viewing Area Width
61 mm (2.4 inch)
Viewing Area Height
15.1 mm (0.5945 inch)
View Details
RS Components, Ltd.
LCD Monochrome Displays
204597
Specs
Display Type
Character Display
Viewing Area Width
61.8 mm (2.43 inch)
Viewing Area Height
25.2 mm (0.9921 inch)
View Details
RS Components, Ltd.
LCD Monochrome Displays
1359745
Specs
Display Type
Character Display
Number of Lines
2
Characters per Line
16
View Details
RS Components, Ltd.
LCD Monochrome Displays
1253301
Specs
Display Type
Character Display
Number of Lines
2
Characters per Line
20
View Details