Shenzhen Topway Technology Co., Ltd. 256x160 Graphic Display Module LM256160DCW

Description
Resolution: 256 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 64.2mm x 9.8mm Display Effects: Black-on-white V. A.: 78.5mm x 48.0mm
Datasheet
Description
Resolution: 256 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 64.2mm x 9.8mm Display Effects: Black-on-white V. A.: 78.5mm x 48.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256x160 Graphic Display Module - LM256160DCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
256x160 Graphic Display Module
LM256160DCW
256x160 Graphic Display Module LM256160DCW
Resolution: 256 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 64.2mm x 9.8mm Display Effects: Black-on-white V. A.: 78.5mm x 48.0mm

Resolution: 256 x 160
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 93.0mm x 64.2mm x 9.8mm
Display Effects: Black-on-white
V. A.: 78.5mm x 48.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM256160DCW
Product Name 256x160 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204598 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 4.8 mm (0.1890 inch)
Viewing Area Width 61.8 mm (2.43 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
Graphic Display LCD Module 128x64 - LM6029ACW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details