Resolution: 128 x 64
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII, Chinese
Temperature: -20°C~70°C
Outline: 93.0mm x 70.0mm x 12.1mm
Display Effects: White-on-blue
V. A.: 72.0mm x 39.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM3033DFW-0B |
| Product Name | 128x64 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller |