Shenzhen Topway Technology Co., Ltd. 12.1 Inch Capacitive Touch Smart TFT LCD Screen Panel RS232 1024x768 Display HMT121ATA-D

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1 Inch Capacitive Touch Smart TFT LCD Screen Panel RS232 1024x768 Display - HMT121ATA-D - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
12.1 Inch Capacitive Touch Smart TFT LCD Screen Panel RS232 1024x768 Display
HMT121ATA-D
12.1 Inch Capacitive Touch Smart TFT LCD Screen Panel RS232 1024x768 Display HMT121ATA-D
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HMT121ATA-D
Product Name 12.1 Inch Capacitive Touch Smart TFT LCD Screen Panel RS232 1024x768 Display
Display Type Graphic Display
Technology TFT
Viewing Area Width 184 mm (7.26 inch)
Viewing Area Height 246 mm (9.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492673 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2147-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 53.86 mm (2.12 inch)
View Details
TFT LCD Monitor Control Board - CEX110X1-DS-AB - Computer Express L.L.C.
Specs
Technology TFT
View Details