Shenzhen Topway Technology Co., Ltd. Smart TFT LCD Module RS232 800x640 10.4" HMT104ATA-C

Description
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame
Datasheet
Description
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart TFT LCD Module RS232 800x640 10.4
Shenzhen, China
Smart TFT LCD Module RS232 800x640 10.4"
HMT104ATA-C
Smart TFT LCD Module RS232 800x640 10.4" HMT104ATA-C
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame

Resolution: 800x600
Interface: RS232
Voltage: 12~24V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 247.8mm x 193.7mm x 19.4mm
Size: 10.4"
Protocol: Topway
Active Area: 211.2mm x 158.4mm
Touch Screen: RTP
Casing: metal frame

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HMT104ATA-C
Product Name Smart TFT LCD Module RS232 800x640 10.4"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 211 mm (8.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256185 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
current loop display - DX1041 - ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers