Shenzhen Topway Technology Co., Ltd. Color TFT LCD Module HDMI 800x480 Resistive Touch Panel 9" LMT090DICFWD-AAA

Description
Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.2mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.2mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color TFT LCD Module HDMI 800x480 Resistive Touch Panel 9
Shenzhen, China
Color TFT LCD Module HDMI 800x480 Resistive Touch Panel 9"
LMT090DICFWD-AAA
Color TFT LCD Module HDMI 800x480 Resistive Touch Panel 9" LMT090DICFWD-AAA
Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.2mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP

Resolution: 800x480
Interface: HDMI: VGA
Voltage: 12V
Temperature: 0°C ~ 50°C
Wide Viewing Angle: No
Outline: 226.9mm x 150.5mm x 23.2mm
Size: 9"
Active Area: 198.0mm x 111.69mm
Touch Screen: RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT090DICFWD-AAA
Product Name Color TFT LCD Module HDMI 800x480 Resistive Touch Panel 9"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492661 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD Module & Network Card - EZIO-G500 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details