Shenzhen Topway Technology Co., Ltd. 10.1" Smart LCD RS232 1024x600 with RTP HMT101ATA-C

Description
Resolution: 1024x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251mm x 145mm x 19mm Size: 10.1" Protocol: Topway Active Area: 222.7mm x 125.2mm Touch Screen: RTP
Datasheet
Description
Resolution: 1024x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251mm x 145mm x 19mm Size: 10.1" Protocol: Topway Active Area: 222.7mm x 125.2mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Shenzhen, China
10.1" Smart LCD RS232 1024x600 with RTP
HMT101ATA-C
10.1" Smart LCD RS232 1024x600 with RTP HMT101ATA-C
Resolution: 1024x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251mm x 145mm x 19mm Size: 10.1" Protocol: Topway Active Area: 222.7mm x 125.2mm Touch Screen: RTP

Resolution:
1024x600
Interface:
RS232
Voltage:
12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
251mm x 145mm x 19mm
Size:
10.1"
Protocol:
Topway
Active Area:
222.7mm x 125.2mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number HMT101ATA-C
Product Name 10.1" Smart LCD RS232 1024x600 with RTP
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details