Product Function:
· Static elimination and particle control
· Decay time:1.0s-1.5s(in 300mm distance
· Ion balance: Automatic ion balance system 0±10V
· Power consumption: ≤ 14.3W
· Air volume: 2.44-3.8m³/min(const
· Ozone concentration: Below 0.0015ppm(distance 50mm)
· Applied environmental temperature: 0~40°C(no condensation)
· Applied environmental humidity: 30-70% RH (no water drop condensation)
· Weight: 2.3Kg
· Noise: ≤58db
Applications:
Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry
Features:
1. The special tungsten alloy discharge needle is not easy to wear after long-term use.
2. The wind speed is displayed on the panel to achieve visual management.
3. The high frequency AC method is adopted to achieve an excellent ionization balance.
4. Equipped with high-voltage operation normal indicator and high-voltage abnormal alarm indicator.
5. Equipped with a fan running normal indicator and a fan abnormal alarm indicator.
6. The discharge needle assembly and the front wind window can be flexibly disassembled for easy cleaning, maintenance, maintenance and replacement.
Shenzhen KESD Technology Co., Ltd. | |
---|---|
Product Category | Ionizers and Static Eliminators |
Product Number | KF-21F |
Product Name | High Frequency Ionizing Air blower |
Ionizer type | Benchtop |
Length | 6.85 inch (174 mm) |
Width | 7.09 inch (180 mm) |
Depth | 2.72 inch (69 mm) |