Shenzhen KESD Technology Co., Ltd. Ionizing Air Blower KF-19PL

Description
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.Os-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±5V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±7000V · Air volume: 2.44-4.25m³/min(cons tant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.8Kg · Noise: ≤69db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Features an automatic cleaning function for the discharge needle, ensuring thorough cleaning while preventing dust from being blown onto the product during the process. 2. The ion balance is displayed digitally within a specific range, providing precise indication. 3. Users have the flexibility to set the automatic cleaning time anywhere from 0 to 999 hours to suit the workshop environment, with the set time clearly displayed via LED digital tubes. 4. Additional features include a comprehensive machine lock function and abnormal alarm function (FAN/HV). 5. Furthermore, the ion balance can be easily adjusted using the product's panel buttons, with adjustment capabilities within ±5V. 6. Mode adjustment options include Fbol for automatic adjustment and FboF for manual adjustment.
Datasheet
Description
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.Os-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±5V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±7000V · Air volume: 2.44-4.25m³/min(cons tant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.8Kg · Noise: ≤69db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Features an automatic cleaning function for the discharge needle, ensuring thorough cleaning while preventing dust from being blown onto the product during the process. 2. The ion balance is displayed digitally within a specific range, providing precise indication. 3. Users have the flexibility to set the automatic cleaning time anywhere from 0 to 999 hours to suit the workshop environment, with the set time clearly displayed via LED digital tubes. 4. Additional features include a comprehensive machine lock function and abnormal alarm function (FAN/HV). 5. Furthermore, the ion balance can be easily adjusted using the product's panel buttons, with adjustment capabilities within ±5V. 6. Mode adjustment options include Fbol for automatic adjustment and FboF for manual adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ionizing Air Blower - KF-19PL - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
Ionizing Air Blower
KF-19PL
Ionizing Air Blower KF-19PL
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.Os-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±5V · Power consumption: ≤ 21.5W · Mode of voltage application: AC mode/±7000V · Air volume: 2.44-4.25m³/min(cons tant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.8Kg · Noise: ≤69db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Features an automatic cleaning function for the discharge needle, ensuring thorough cleaning while preventing dust from being blown onto the product during the process. 2. The ion balance is displayed digitally within a specific range, providing precise indication. 3. Users have the flexibility to set the automatic cleaning time anywhere from 0 to 999 hours to suit the workshop environment, with the set time clearly displayed via LED digital tubes. 4. Additional features include a comprehensive machine lock function and abnormal alarm function (FAN/HV). 5. Furthermore, the ion balance can be easily adjusted using the product's panel buttons, with adjustment capabilities within ±5V. 6. Mode adjustment options include Fbol for automatic adjustment and FboF for manual adjustment.

Product Function:

· Static elimination and particle control

· Input power supply voltage: DC24V

· Decay time:1.Os-1.5s(in 300mm distance)

· Ion balance: Automatic ion balance system 0±5V

· Power consumption: ≤ 21.5W

· Mode of voltage application: AC mode/±7000V

· Air volume: 2.44-4.25m³/min(constant air flow)

· Ozone concentration: Below 0.0015ppm(distance 50mm)

· Applied environmental temperature: 0~40°C(no condensation)

· Applied environmental humidity: 15-75% RH (no water drop condensation)

· Weight: 0.8Kg

· Noise: ≤69db

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. Features an automatic cleaning function for the discharge needle, ensuring thorough cleaning while preventing dust from being blown onto the product during the process.

2. The ion balance is displayed digitally within a specific range, providing precise indication.

3. Users have the flexibility to set the automatic cleaning time anywhere from 0 to 999 hours to suit the workshop environment, with the set time clearly displayed via LED digital tubes.

4. Additional features include a comprehensive machine lock function and abnormal alarm function (FAN/HV).

5. Furthermore, the ion balance can be easily adjusted using the product's panel buttons, with adjustment capabilities within ±5V.

6. Mode adjustment options include Fbol for automatic adjustment and FboF for manual adjustment.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KF-19PL
Product Name Ionizing Air Blower
Ionizer type Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details
High Frequency Multihead Ionizing Air blower - KF-100AR - Shenzhen KESD Technology Co., Ltd.
Specs
Length 7.09 inch (180 mm)
Width 41.34 inch (1050 mm)
Depth 3.25 inch (82.6 mm)
View Details