Shenzhen KESD Technology Co., Ltd. High Frequency Multihead Ionizing Air blower KF-100AR

Description
Product Function: · Static elimination and particle control · Length: 1050mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Mode of voltage application: AC mode/±2200V · Air volume: 2.44-5.1m³/min(const ant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 7.5Kg · Noise: ≤70db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion fans can be selected based on the workbench and product size. 4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance. 5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT. 6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.
Datasheet
Description
Product Function: · Static elimination and particle control · Length: 1050mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Mode of voltage application: AC mode/±2200V · Air volume: 2.44-5.1m³/min(const ant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 7.5Kg · Noise: ≤70db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion fans can be selected based on the workbench and product size. 4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance. 5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT. 6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Multihead Ionizing Air blower - KF-100AR - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
High Frequency Multihead Ionizing Air blower
KF-100AR
High Frequency Multihead Ionizing Air blower KF-100AR
Product Function: · Static elimination and particle control · Length: 1050mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Mode of voltage application: AC mode/±2200V · Air volume: 2.44-5.1m³/min(const ant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 7.5Kg · Noise: ≤70db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion fans can be selected based on the workbench and product size. 4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance. 5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT. 6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.

Product Function:

· Static elimination and particle control

· Length: 1050mm

· Input power supply voltage: AC220V/50Hz, AC110V/60Hz

· Decay time:1.2s-1.5s(in 300mm distance)

· Ion balance: Automatic ion balance system 0±10V

· Mode of voltage application: AC mode/±2200V

· Air volume: 2.44-5.1m³/min(constant air flow)

· Ozone concentration: Below 0.0015ppm(distance 50mm)

· Applied environmental temperature: 0~40°C(no condensation)

· Applied environmental humidity: 30-70% RH (no water drop condensation)

· Weight: 7.5Kg

· Noise: ≤70db

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product.

2. The automatic ion balance system can achieve ion balance within 0 ± 10V.

3. Different lengths of ion fans can be selected based on the workbench and product size.

4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance.

5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT.

6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KF-100AR
Product Name High Frequency Multihead Ionizing Air blower
Length 7.09 inch (180 mm)
Width 41.34 inch (1050 mm)
Depth 3.25 inch (82.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details
Specs
Ionizer type Blow Off Gun
Weight 3 lbs (1.36 kg)
Features Replaceable Emitter
View Details