EXAIR Varistat® Benchtop Ionizer Model 8600-230

Description
The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing airflow to keep products static-free and particulate-free with hands-free operation and without the need of compressed air. Manually adjustable, the Varistat provides full coverage static elimination for workbenches, part assembly, web cleaning and more. The Varistat can be easily mounted on equipment or placed on workbenches to assist with consistent static neutralization. Capable of reducing 1000 volts to 100 in .8 seconds, the Varistat Ionizer removes surface static at a distance with incredible efficiency. The Varistat is engineered to fit various industrial applications and unique processes by offering customizable options such as an adjustable stand for mounting, selectable voltage, variable fan speed and adjustable polarity.
Request a Quote
Description
The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing airflow to keep products static-free and particulate-free with hands-free operation and without the need of compressed air. Manually adjustable, the Varistat provides full coverage static elimination for workbenches, part assembly, web cleaning and more. The Varistat can be easily mounted on equipment or placed on workbenches to assist with consistent static neutralization. Capable of reducing 1000 volts to 100 in .8 seconds, the Varistat Ionizer removes surface static at a distance with incredible efficiency. The Varistat is engineered to fit various industrial applications and unique processes by offering customizable options such as an adjustable stand for mounting, selectable voltage, variable fan speed and adjustable polarity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistat® Benchtop Ionizer - Model 8600-230 - EXAIR
Cincinnati, OH, United States
Varistat® Benchtop Ionizer
Model 8600-230
Varistat® Benchtop Ionizer Model 8600-230
The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing airflow to keep products static-free and particulate-free with hands-free operation and without the need of compressed air. Manually adjustable, the Varistat provides full coverage static elimination for workbenches, part assembly, web cleaning and more. The Varistat can be easily mounted on equipment or placed on workbenches to assist with consistent static neutralization. Capable of reducing 1000 volts to 100 in .8 seconds, the Varistat Ionizer removes surface static at a distance with incredible efficiency. The Varistat is engineered to fit various industrial applications and unique processes by offering customizable options such as an adjustable stand for mounting, selectable voltage, variable fan speed and adjustable polarity.

The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing airflow to keep products static-free and particulate-free with hands-free operation and without the need of compressed air. Manually adjustable, the Varistat provides full coverage static elimination for workbenches, part assembly, web cleaning and more. The Varistat can be easily mounted on equipment or placed on workbenches to assist with consistent static neutralization. Capable of reducing 1000 volts to 100 in .8 seconds, the Varistat Ionizer removes surface static at a distance with incredible efficiency. The Varistat is engineered to fit various industrial applications and unique processes by offering customizable options such as an adjustable stand for mounting, selectable voltage, variable fan speed and adjustable polarity.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Ionizers and Static Eliminators
Product Number Model 8600-230
Product Name Varistat® Benchtop Ionizer
Ionizer type Benchtop
Length 13.5 inch (343 mm)
Width 10.5 inch (267 mm)
Depth 10 inch (254 mm)
Weight 9.1 lbs (4.13 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Ion Air Cannon™ System Series -  - EXAIR
Specs
Ionizer type Blow Off Gun
Length 6.06 inch (154 mm)
Width 6.25 inch (159 mm)
View Details
Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Gen4 Ionizing Point™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 5 inch (127 mm)
Width 1.5 inch (38.1 mm)
View Details
Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details