Sharp Microelectronics of the Americas Photodiodes BS520

Description
Photodiode 560nm Side View
Request a Quote Datasheet
Description
Photodiode 560nm Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1004-5-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1004-5-ND
Photodiodes 425-1004-5-ND
Photodiode 560nm Side View

Photodiode 560nm Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BS520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BS520
Sensors, Transducers - Optical Sensors - Photodiodes BS520
SENSOR PHOTODIODE 560NM SIDE

SENSOR PHOTODIODE 560NM SIDE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1004-5-ND BS520
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 500 to 600 nm (5000 to 6000 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1227-33BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photo Detectors - Remote Receiver - 425-2522-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details