Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM281XKVF

Description
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2522-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2522-ND
Photo Detectors - Remote Receiver 425-2522-ND
Remote Receiver Sensor, 38.0kHz 10.5m Through Hole

Remote Receiver Sensor, 38.0kHz 10.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-2522-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S15193 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1000 nm (3800 to 10000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 nm (13100 Å)
View Details