Shanghai Thinktank Process Management Co., Ltd ASME VIII Pilot-Operated Safety Relief Valve 5212 Series

Description
Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The allowed working pressure is close to the set pressure of the safety valve. A small overpressure can quickly make the main valve reach the full opening state. This safety valve’s operating performance and opening height are not affected by back pressure. Size: 1"x2" to 20"x24" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.7~167.7cm2), V ~ BB(272.19 ~ 1193.55cm2)) Available Temperature: -29°C ~ 315°C Set Pressure: 1.72 ~ 425.52 Barg Standard: ASME VIII Safety Valves
Request a Quote
Description
Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The allowed working pressure is close to the set pressure of the safety valve. A small overpressure can quickly make the main valve reach the full opening state. This safety valve’s operating performance and opening height are not affected by back pressure. Size: 1"x2" to 20"x24" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.7~167.7cm2), V ~ BB(272.19 ~ 1193.55cm2)) Available Temperature: -29°C ~ 315°C Set Pressure: 1.72 ~ 425.52 Barg Standard: ASME VIII Safety Valves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASME VIII Pilot-Operated Safety Relief Valve - 5212 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
ASME VIII Pilot-Operated Safety Relief Valve
5212 Series
ASME VIII Pilot-Operated Safety Relief Valve 5212 Series
Description The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The allowed working pressure is close to the set pressure of the safety valve. A small overpressure can quickly make the main valve reach the full opening state. This safety valve’s operating performance and opening height are not affected by back pressure. Size: 1"x2" to 20"x24" Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420 Orifice Diameter: D ~ T(0.7~167.7cm2), V ~ BB(272.19 ~ 1193.55cm2)) Available Temperature: -29°C ~ 315°C Set Pressure: 1.72 ~ 425.52 Barg Standard: ASME VIII Safety Valves

Description

The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The allowed working pressure is close to the set pressure of the safety valve. A small overpressure can quickly make the main valve reach the full opening state. This safety valve’s operating performance and opening height are not affected by back pressure.



  • Size: 1"x2" to 20"x24"
  • Nominal Pressure: Class150 ~ Class2500, PN16 ~ PN420
  • Orifice Diameter: D ~ T(0.7~167.7cm2), V ~ BB(272.19 ~ 1193.55cm2))
  • Available Temperature: -29°C ~ 315°C
  • Set Pressure: 1.72 ~ 425.52 Barg
  • Standard: ASME VIII

Safety Valves

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number 5212 Series
Product Name ASME VIII Pilot-Operated Safety Relief Valve
Valve Type Directional; Pilot; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor Control Valve (1.4539 230VAC 50/60HZ) - TRC250/B - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
Valve Size 1.00 inch (25.40 mm)
View Details
Pneumatic Top Guided Single-Seated Angle Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
Valve Size 2.00 inch (50.80 mm)
View Details
Single Breather Valve - TT7130/8130 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Remote Float Level Control Valve - ACV100 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief
Media Air
View Details