Shanghai Optics Narrowband Beamsplitter Cube

Description
The Beamsplitter Cube can only function well when input light is random polarized (natural light). If the input light is linear polarized, the output T/R will be not 50/50. Factory Standard Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Dimension Tolerance: +/- 0.2mm Flatness: l/4 @ 632.8 nm Surface Quality: 60/40 scratch and dig T/R: 50/50+/- 5% for natural light T=(Ts+Tp)/2, R=(Rs+Rp)/2 Beam Deviation: <3 arc minutes Coatings: Single wavelength partial reflectance: on hypotenuse face “V” AR-coatings: on all input and output face Contact us for manufacturing limit or custom specifications. Narrow Band Beamsplitter Cube
Description
The Beamsplitter Cube can only function well when input light is random polarized (natural light). If the input light is linear polarized, the output T/R will be not 50/50. Factory Standard Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Dimension Tolerance: +/- 0.2mm Flatness: l/4 @ 632.8 nm Surface Quality: 60/40 scratch and dig T/R: 50/50+/- 5% for natural light T=(Ts+Tp)/2, R=(Rs+Rp)/2 Beam Deviation: <3 arc minutes Coatings: Single wavelength partial reflectance: on hypotenuse face “V” AR-coatings: on all input and output face Contact us for manufacturing limit or custom specifications. Narrow Band Beamsplitter Cube

Suppliers

Company
Product
Description
Supplier Links
Narrowband Beamsplitter Cube -  - Shanghai Optics
North Plainfield, NJ, United States
Narrowband Beamsplitter Cube
Narrowband Beamsplitter Cube
The Beamsplitter Cube can only function well when input light is random polarized (natural light). If the input light is linear polarized, the output T/R will be not 50/50. Factory Standard Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Dimension Tolerance: +/- 0.2mm Flatness: l/4 @ 632.8 nm Surface Quality: 60/40 scratch and dig T/R: 50/50+/- 5% for natural light T=(Ts+Tp)/2, R=(Rs+Rp)/2 Beam Deviation: <3 arc minutes Coatings: Single wavelength partial reflectance: on hypotenuse face “V” AR-coatings: on all input and output face Contact us for manufacturing limit or custom specifications. Narrow Band Beamsplitter Cube

The Beamsplitter Cube can only function well when input light is random polarized (natural light). If the input light is linear polarized, the output T/R will be not 50/50.

Factory Standard

  • Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2
  • Dimension Tolerance: +/- 0.2mm
  • Flatness: l/4 @ 632.8 nm
  • Surface Quality: 60/40 scratch and dig
  • T/R: 50/50+/- 5% for natural light
  • T=(Ts+Tp)/2, R=(Rs+Rp)/2
  • Beam Deviation: <3 arc minutes
  • Coatings:
    Single wavelength partial reflectance: on hypotenuse face
    “V” AR-coatings: on all input and output face

Contact us for manufacturing limit or custom specifications.

Narrow Band Beamsplitter Cube

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Nonpolarizing Cube Beamsplitters
Product Name Narrowband Beamsplitter Cube
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband - 05BC17MB.1 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Broadband Non-Polarizing Beamsplitter Cube -  - Shanghai Optics
Specs
Beamsplitter Construction Cement
View Details