Sentry Group Electronic FIRE-SAFE® SFW123FSC

Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Electronic lock Interior lighting Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down kit included to prevent unauthorized removal
Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Electronic lock Interior lighting Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down kit included to prevent unauthorized removal

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - SFW123FSC - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
SFW123FSC
Electronic FIRE-SAFE® SFW123FSC
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Electronic lock Interior lighting Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down kit included to prevent unauthorized removal

The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access.
Features:
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified 1-hour proven fire protection
Electronic lock
Interior lighting
Multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down kit included to prevent unauthorized removal

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123FSC
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Mount Front Load Drop Box - PRO-20-K - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Electronic Card Acces Safe - H060ES - Sentry Group
Specs
Exterior Depth 11 inch (279 mm)
Exterior Height 7 inch (178 mm)
Exterior Width 15 inch (381 mm)
View Details
Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details