Perma Vault Safe Company Classic Style Perma-Vault Top Loading Drop Box PRO-50-M

Description
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Medeco high security lock with two (2) keys.
Description
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Medeco high security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Classic Style Perma-Vault Top Loading Drop Box - PRO-50-M - Perma Vault Safe Company
Warminster, PA, USA
Classic Style Perma-Vault Top Loading Drop Box
PRO-50-M
Classic Style Perma-Vault Top Loading Drop Box PRO-50-M
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Medeco high security lock with two (2) keys.

Features:

  • This Classic Style Perma-Vault Top Loading Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost
  • No mechanical, electrical, or hinged components to wear out or break down
  • Unique design permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

Medeco high security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-50-M
Product Name Classic Style Perma-Vault Top Loading Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Hoppers Safe - RH2730D - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details
Pistol Locker - PVB-5813 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 13 inch (330 mm)
View Details
Combination FIRE-SAFE® - OS3470 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details