Sentry Group Executive Fire-Safe® EF3428E

Description
The SentrySafe EF3428E Fire-Safe will preserve your records and valuables with its exemplary features. Fire protection, water resistance and a programmable electronic lock are just a few of the safety benefits of this high-end safe. Inside your belongings can be conveniently arranged on 2 mulit-position shelves and protected from scratches on the added carpeting. Features: ETL verified 1/2-hour fire protection for up to 1550° F ETL Verified water-resistant in 12" of water for 72 hours May be bolted to floor (hardware included) Programmable electronic lock with override key 7 oversized bolts (30 mm) help to prevent unwanted entry and access Thicker door for added security Bolt-down hardware included as an additional bonus 2 multi-position shelves Carpeted interior
Description
The SentrySafe EF3428E Fire-Safe will preserve your records and valuables with its exemplary features. Fire protection, water resistance and a programmable electronic lock are just a few of the safety benefits of this high-end safe. Inside your belongings can be conveniently arranged on 2 mulit-position shelves and protected from scratches on the added carpeting. Features: ETL verified 1/2-hour fire protection for up to 1550° F ETL Verified water-resistant in 12" of water for 72 hours May be bolted to floor (hardware included) Programmable electronic lock with override key 7 oversized bolts (30 mm) help to prevent unwanted entry and access Thicker door for added security Bolt-down hardware included as an additional bonus 2 multi-position shelves Carpeted interior

Suppliers

Company
Product
Description
Supplier Links
Executive Fire-Safe® - EF3428E - Sentry Group
Rochester, NY, USA
Executive Fire-Safe®
EF3428E
Executive Fire-Safe® EF3428E
The SentrySafe EF3428E Fire-Safe will preserve your records and valuables with its exemplary features. Fire protection, water resistance and a programmable electronic lock are just a few of the safety benefits of this high-end safe. Inside your belongings can be conveniently arranged on 2 mulit-position shelves and protected from scratches on the added carpeting. Features: ETL verified 1/2-hour fire protection for up to 1550° F ETL Verified water-resistant in 12" of water for 72 hours May be bolted to floor (hardware included) Programmable electronic lock with override key 7 oversized bolts (30 mm) help to prevent unwanted entry and access Thicker door for added security Bolt-down hardware included as an additional bonus 2 multi-position shelves Carpeted interior

The SentrySafe EF3428E Fire-Safe will preserve your records and valuables with its exemplary features. Fire protection, water resistance and a programmable electronic lock are just a few of the safety benefits of this high-end safe. Inside your belongings can be conveniently arranged on 2 mulit-position shelves and protected from scratches on the added carpeting.
Features:
ETL verified 1/2-hour fire protection for up to 1550° F
ETL Verified water-resistant in 12" of water for 72 hours
May be bolted to floor (hardware included)
Programmable electronic lock with override key
7 oversized bolts (30 mm) help to prevent unwanted entry and access
Thicker door for added security
Bolt-down hardware included as an additional bonus
2 multi-position shelves
Carpeted interior

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number EF3428E
Product Name Executive Fire-Safe®
Exterior Depth 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - FLD2714 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
Guest Room Safe w/Electronic Lock - PV-81416-PB - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details
Electronic FIRE-SAFE® - SFW123FTC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details