Sentry Group Combination FIRE-SAFE® SFW123DTB

Description
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position tray help keep items organized during storage. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Dual mechanical combination lock and key increases security Multi-position tray Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included Color: Black
Description
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position tray help keep items organized during storage. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Dual mechanical combination lock and key increases security Multi-position tray Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included Color: Black

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - SFW123DTB - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
SFW123DTB
Combination FIRE-SAFE® SFW123DTB
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position tray help keep items organized during storage. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Dual mechanical combination lock and key increases security Multi-position tray Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included Color: Black

SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a key rack, door tray and multi-position tray help keep items organized during storage.
Features:
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified 1-hour proven fire protection
Dual mechanical combination lock and key increases security
Multi-position tray
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down hardware included
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123DTB
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Fireproof Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 6.1 inch (155 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-30-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Drop Drawers Safes - B1512WD - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details