Perma Vault Safe Company Front Loading Drop Box PRO-35M

Description
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter vertical mounting drop box Limited size drop slot measures 3/8 x 4" Heavy gauge steel construction Special security lock with two (2) keys Affordable protection Unique design permits bolting and mounting to any structurally sound surface Easy access to remove contents Durable Powder Coat Finish Medeco high security lock with two (2) keys.
Description
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter vertical mounting drop box Limited size drop slot measures 3/8 x 4" Heavy gauge steel construction Special security lock with two (2) keys Affordable protection Unique design permits bolting and mounting to any structurally sound surface Easy access to remove contents Durable Powder Coat Finish Medeco high security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Front Loading Drop Box - PRO-35M - Perma Vault Safe Company
Warminster, PA, USA
Front Loading Drop Box
PRO-35M
Front Loading Drop Box PRO-35M
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter vertical mounting drop box Limited size drop slot measures 3/8 x 4" Heavy gauge steel construction Special security lock with two (2) keys Affordable protection Unique design permits bolting and mounting to any structurally sound surface Easy access to remove contents Durable Powder Coat Finish Medeco high security lock with two (2) keys.

Features:

  • This Front Loading Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Under counter vertical mounting drop box
  • Limited size drop slot measures 3/8 x 4"
  • Heavy gauge steel construction
  • Special security lock with two (2) keys
  • Affordable protection
  • Unique design permits bolting and mounting to any structurally sound surface
  • Easy access to remove contents
  • Durable Powder Coat Finish

Medeco high security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-35M
Product Name Front Loading Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Security Safe - D880 - Sentry Group
Specs
Exterior Depth 19.5 inch (495 mm)
Exterior Height 27.7 inch (704 mm)
Exterior Width 21.7 inch (551 mm)
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6.5 inch (165 mm)
View Details
Standard Safes - B3018IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 290 lbs (132 kg)
View Details