Sentry Group Electronic FIRE-SAFE® SFW123FTC

Description
The SentrySafe Electronic Fire-Safe is designed to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access. Features: ETL verified for water-resistance in up to 8" of water for up to 24 hours May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock system with backlit key pad Bright, LED interior lighting to make organizing belongings easier A multi-position tray enables easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus
Description
The SentrySafe Electronic Fire-Safe is designed to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access. Features: ETL verified for water-resistance in up to 8" of water for up to 24 hours May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock system with backlit key pad Bright, LED interior lighting to make organizing belongings easier A multi-position tray enables easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - SFW123FTC - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
SFW123FTC
Electronic FIRE-SAFE® SFW123FTC
The SentrySafe Electronic Fire-Safe is designed to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access. Features: ETL verified for water-resistance in up to 8" of water for up to 24 hours May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock system with backlit key pad Bright, LED interior lighting to make organizing belongings easier A multi-position tray enables easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus

The SentrySafe Electronic Fire-Safe is designed to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access.
Features:
ETL verified for water-resistance in up to 8" of water for up to 24 hours
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection with impact
Electronic lock system with backlit key pad
Bright, LED interior lighting to make organizing belongings easier
A multi-position tray enables easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down hardware included as an additional bonus

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123FTC
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Guest Room Safe w/Electronic Lock - PV-400-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 14.5 inch (368 mm)
Exterior Height 8 inch (203 mm)
View Details
Fireproof Safes - DS90 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 476 lbs (216 kg)
View Details
Fire-Safe® 36 Gun - GS3659C - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 26.7 inch (678 mm)
Exterior Height 59 inch (1499 mm)
View Details