Sentry Group Water-Resistant Combination Fire-Safe® SFW123DSB

Description
The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditioinal safes and a pry-resistant hinge bar provide additional security against unuthorized access. Features: ETL verified for water-resistance in up to 8" of water for up to 24 hours Manufacturer's limited warranty UL Classified 1-hour proven fire protection with impact 4 large 1-inch bolts - 60% bigger than traditional safes Pry-resistant hinge bar helps provide additional protection from forced entry Mechanical combination lock A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted down to prevent unauthorized removal (bolt down kit not included)
Description
The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditioinal safes and a pry-resistant hinge bar provide additional security against unuthorized access. Features: ETL verified for water-resistance in up to 8" of water for up to 24 hours Manufacturer's limited warranty UL Classified 1-hour proven fire protection with impact 4 large 1-inch bolts - 60% bigger than traditional safes Pry-resistant hinge bar helps provide additional protection from forced entry Mechanical combination lock A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted down to prevent unauthorized removal (bolt down kit not included)

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Combination Fire-Safe® - SFW123DSB - Sentry Group
Rochester, NY, USA
Water-Resistant Combination Fire-Safe®
SFW123DSB
Water-Resistant Combination Fire-Safe® SFW123DSB
The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditioinal safes and a pry-resistant hinge bar provide additional security against unuthorized access. Features: ETL verified for water-resistance in up to 8" of water for up to 24 hours Manufacturer's limited warranty UL Classified 1-hour proven fire protection with impact 4 large 1-inch bolts - 60% bigger than traditional safes Pry-resistant hinge bar helps provide additional protection from forced entry Mechanical combination lock A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted down to prevent unauthorized removal (bolt down kit not included)

The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditioinal safes and a pry-resistant hinge bar provide additional security against unuthorized access.
Features:
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Manufacturer's limited warranty
UL Classified 1-hour proven fire protection with impact
4 large 1-inch bolts - 60% bigger than traditional safes
Pry-resistant hinge bar helps provide additional protection from forced entry
Mechanical combination lock
A multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
May be bolted down to prevent unauthorized removal (bolt down kit not included)

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123DSB
Product Name Water-Resistant Combination Fire-Safe®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G2459E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 23 inch (584 mm)
Exterior Height 59 inch (1499 mm)
View Details
Fireproof Safes - ESD102T - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 82 lbs (37.19 kg)
View Details
Horizontal Mount Front Load Drop Box - PRO-20M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details