Sentry Group Gun Safe G2459E

Description
Designed to store and protect 24 guns, the 59" G2459E Gun Safe features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and birght chrome hardware with a lever handle provides a high end appearance. Features: Electronic lock Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
Designed to store and protect 24 guns, the 59" G2459E Gun Safe features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and birght chrome hardware with a lever handle provides a high end appearance. Features: Electronic lock Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G2459E - Sentry Group
Rochester, NY, USA
Gun Safe
G2459E
Gun Safe G2459E
Designed to store and protect 24 guns, the 59" G2459E Gun Safe features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and birght chrome hardware with a lever handle provides a high end appearance. Features: Electronic lock Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Designed to store and protect 24 guns, the 59" G2459E Gun Safe features an electronic lock with 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and birght chrome hardware with a lever handle provides a high end appearance.
Features:
Electronic lock
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Durable powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G2459E
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Drop Drawers Safes - B3227WD3 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details
Security Safe - X041E - Sentry Group
Specs
Exterior Depth 10.4 inch (264 mm)
Exterior Height 7.6 inch (193 mm)
Exterior Width 11.4 inch (290 mm)
View Details
Rotary Depository Hopper Safe - PV-1217-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details