Perma Vault Safe Company Horizontal Mount Front Load Drop Box PRO-20M

Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Medeco high security lock with two (2) keys. For horizontal installation.
Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Medeco high security lock with two (2) keys. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Mount Front Load Drop Box - PRO-20M - Perma Vault Safe Company
Warminster, PA, USA
Horizontal Mount Front Load Drop Box
PRO-20M
Horizontal Mount Front Load Drop Box PRO-20M
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Medeco high security lock with two (2) keys. For horizontal installation.

Features:

  • This Horizontal Mount Front Load Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Slot opening measures 3/8 x 5-5/8
  • Adaptable for Multi-Unit Installation
  • Durable Powder Coat Finish

Medeco high security lock with two (2) keys. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-20M
Product Name Horizontal Mount Front Load Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Deposit Slot Safes - B3225S - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Deposit Slot Safes
Locking Mechanism Key
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6.5 inch (165 mm)
View Details
Executive Fire-Safe® - EF3428E - Sentry Group
Specs
Exterior Depth 19 inch (483 mm)
Exterior Height 27.75 inch (705 mm)
Exterior Width 21.69 inch (551 mm)
View Details