Sentry Group Combination FIRE-SAFE® SFW123DEB

Description
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a locking drawer, key rack, door tray and multi-position shelf help keep items organized during storage. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Dual mechanical combination lock and key increases security Locking Drawer provides additional privacy Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included
Description
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a locking drawer, key rack, door tray and multi-position shelf help keep items organized during storage. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Dual mechanical combination lock and key increases security Locking Drawer provides additional privacy Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - SFW123DEB - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
SFW123DEB
Combination FIRE-SAFE® SFW123DEB
SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a locking drawer, key rack, door tray and multi-position shelf help keep items organized during storage. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified 1-hour proven fire protection Dual mechanical combination lock and key increases security Locking Drawer provides additional privacy Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included

SentrySafe is proud to announce a new line in valuable protection. Now with 60% bigger bolts and a pry-resistant hinge bar the Big Bolts safes provide additional security while maintaining the same great standards in fire and water protection. Improvements to the mechanical combination lock such as audible feedback make accessing your important documents and valuables easier than ever. Features such as a locking drawer, key rack, door tray and multi-position shelf help keep items organized during storage.
Features:
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified 1-hour proven fire protection
Dual mechanical combination lock and key increases security
Locking Drawer provides additional privacy
Multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down hardware included

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123DEB
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS90 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 476 lbs (216 kg)
View Details
EDP Media Fire Safe - 4068CTS - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 31.8 inch (808 mm)
Exterior Height 77.3 inch (1963 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-M - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details