Sentry Group Compact Safe P008ERed

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave It. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Red
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave It. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Red

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P008ERed - Sentry Group
Rochester, NY, USA
Compact Safe
P008ERed
Compact Safe P008ERed
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave It. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Red

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave It.
Features:
Steel tethering cable for increased security
Programmable electronic lock makes this product safe but simple to use with two user codes
Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons
Two override keys included in case one is misplaced or the code is forgotten
Steel tethering cable can be attached to any stationary item for increased security
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Easy grip handle to make "on-the-go" even easier
Soft interior lining protects fragile and expensive contents from scratching and damage
The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure
Requires 4AA batteries (not included)
Color: Red

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P008ERed
Product Name Compact Safe
Exterior Depth 7.9 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - SD101 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 66 lbs (29.93 kg)
View Details
Specs
Application / Type Fireproof Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 6.1 inch (155 mm)
View Details
Rotary Depository Hopper Safe - PV-1234-EE - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 34 inch (864 mm)
Exterior Height 12 inch (305 mm)
View Details