Sentry Group Combination FIRE-SAFE® SF123CS

Description
The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F May be bolted down to prevent unauthorized removal (bolt-down kit not included) UL Classified 1-hour proven fire protection 4 large 1-inch bolts - 60% bigger than traditional safes ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact Pry-resistant hinge bar helps provide additional protection from forced entry A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted to floor (hardware not included)
Description
The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F May be bolted down to prevent unauthorized removal (bolt-down kit not included) UL Classified 1-hour proven fire protection 4 large 1-inch bolts - 60% bigger than traditional safes ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact Pry-resistant hinge bar helps provide additional protection from forced entry A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted to floor (hardware not included)

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - SF123CS - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
SF123CS
Combination FIRE-SAFE® SF123CS
The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F May be bolted down to prevent unauthorized removal (bolt-down kit not included) UL Classified 1-hour proven fire protection 4 large 1-inch bolts - 60% bigger than traditional safes ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact Pry-resistant hinge bar helps provide additional protection from forced entry A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items May be bolted to floor (hardware not included)

The SentrySafe Combination Safe is designed to protect documents, digital media and other valuables from fire and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access.
Features:
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
May be bolted down to prevent unauthorized removal (bolt-down kit not included)
UL Classified 1-hour proven fire protection
4 large 1-inch bolts - 60% bigger than traditional safes
ETL Verified to pass a 15 foot/4.5 meter drop test to ensure contents remain intact and locked upon impact
Pry-resistant hinge bar helps provide additional protection from forced entry
A multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
May be bolted to floor (hardware not included)

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SF123CS
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Mount Front Load Drop Box - PRO-10M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Standard Safes - B3018IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 290 lbs (132 kg)
View Details
Compact Safe - P005KBlue - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details