Sentry Group Gun Safe G1455C

Description
This Sentrysafe 14-Gun 55" Combination Lock Gun Safe has a solid steel pry-resistant door with concealed hinges to protect against theft and unauthorized entry. The carpeted interior protects priceliss guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Fixed shelf organizes ammunition & accessories Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
This Sentrysafe 14-Gun 55" Combination Lock Gun Safe has a solid steel pry-resistant door with concealed hinges to protect against theft and unauthorized entry. The carpeted interior protects priceliss guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Fixed shelf organizes ammunition & accessories Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G1455C - Sentry Group
Rochester, NY, USA
Gun Safe
G1455C
Gun Safe G1455C
This Sentrysafe 14-Gun 55" Combination Lock Gun Safe has a solid steel pry-resistant door with concealed hinges to protect against theft and unauthorized entry. The carpeted interior protects priceliss guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Fixed shelf organizes ammunition & accessories Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

This Sentrysafe 14-Gun 55" Combination Lock Gun Safe has a solid steel pry-resistant door with concealed hinges to protect against theft and unauthorized entry. The carpeted interior protects priceliss guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance.
Features:
Combination lock
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Fixed shelf organizes ammunition & accessories
Carpeted interior protects priceless guns & collectibles
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G1455C
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD105 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 280 lbs (127 kg)
View Details
Electronic FIRE-SAFE® - SFW123GSC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-80-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details