Perma Vault Safe Company Rotary Depository Hopper Safe PV-814-C

Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with UL approved Group II combination lock.
Description
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with UL approved Group II combination lock.

Suppliers

Company
Product
Description
Supplier Links
Rotary Depository Hopper Safe - PV-814-C - Perma Vault Safe Company
Warminster, PA, USA
Rotary Depository Hopper Safe
PV-814-C
Rotary Depository Hopper Safe PV-814-C
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10 Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Rotary hopper is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish View Product PDF Equipped with UL approved Group II combination lock.

Features:

  • This Rotary Depository Hopper Safe is made in the USA.
  • Anti-fish baffle deters removal of contents through hopper opening
  • Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10
  • Heavy gauge steel construction
  • Affordable protection
  • Available with either UL approved combination lock or dual custody safe deposit lock
  • Rotary hopper is designed as part of the safe and cannot be removed.
  • Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

View Product PDF

Equipped with UL approved Group II combination lock.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-814-C
Product Name Rotary Depository Hopper Safe
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Fire Chest - H2300 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 14.9 inch (378 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Horizontal Mount Front Load Drop Box - PRO-20M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Fireproof Safes - ESD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details