Sentry Group Compact Safe P005KBlack

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Color: Black Steel tethering cable for increased security Privacy key lock for simplicity of use Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Color: Black Steel tethering cable for increased security Privacy key lock for simplicity of use Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P005KBlack - Sentry Group
Rochester, NY, USA
Compact Safe
P005KBlack
Compact Safe P005KBlack
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Color: Black Steel tethering cable for increased security Privacy key lock for simplicity of use Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it.
Features:
Color: Black
Steel tethering cable for increased security
Privacy key lock for simplicity of use
Steel tethering cable can be attached to any stationary item for increased security
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Soft interior lining protects fragile and expensive contents from scratching and damage

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P005KBlack
Product Name Compact Safe
Exterior Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finger Print Safes - BIOMB2014 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Other / Specialty; Finger Print Safes
Locking Mechanism Biometric
View Details
Front Loading Drop Box - PRO-35M - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6 inch (152 mm)
View Details
Waterproof Fire Chest - H2300 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 14.9 inch (378 mm)
Exterior Height 7.5 inch (190 mm)
View Details