Sentry Group Electronic Security Safe PL048E

Description
The SentrySafe Electronic Security Safe is perfect for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats, it is designed to secure laptops, cell phones, iPods, GPS units and other valuables that are especially vulnerable to theft. Features: Manufacturer's limited warranty Programmable lock with key override for quick and easy access Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Easy grip handle to make "on-the-go" even easier Complete 10-number key pad - more combination options Stores up to two distinct codes - 1 to 8 digits each Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Soft interior padding keeps contents scratch and damage free "Gentle Close" hing spring - a SentrySafe exclusive - prevents possible injury resulting from unexpected lid closure
Description
The SentrySafe Electronic Security Safe is perfect for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats, it is designed to secure laptops, cell phones, iPods, GPS units and other valuables that are especially vulnerable to theft. Features: Manufacturer's limited warranty Programmable lock with key override for quick and easy access Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Easy grip handle to make "on-the-go" even easier Complete 10-number key pad - more combination options Stores up to two distinct codes - 1 to 8 digits each Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Soft interior padding keeps contents scratch and damage free "Gentle Close" hing spring - a SentrySafe exclusive - prevents possible injury resulting from unexpected lid closure

Suppliers

Company
Product
Description
Supplier Links
Electronic Security Safe - PL048E - Sentry Group
Rochester, NY, USA
Electronic Security Safe
PL048E
Electronic Security Safe PL048E
The SentrySafe Electronic Security Safe is perfect for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats, it is designed to secure laptops, cell phones, iPods, GPS units and other valuables that are especially vulnerable to theft. Features: Manufacturer's limited warranty Programmable lock with key override for quick and easy access Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Easy grip handle to make "on-the-go" even easier Complete 10-number key pad - more combination options Stores up to two distinct codes - 1 to 8 digits each Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Soft interior padding keeps contents scratch and damage free "Gentle Close" hing spring - a SentrySafe exclusive - prevents possible injury resulting from unexpected lid closure

The SentrySafe Electronic Security Safe is perfect for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats, it is designed to secure laptops, cell phones, iPods, GPS units and other valuables that are especially vulnerable to theft.
Features:
Manufacturer's limited warranty
Programmable lock with key override for quick and easy access
Steel tethering cable can be attached to any stationary item for increased security
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Easy grip handle to make "on-the-go" even easier
Complete 10-number key pad - more combination options
Stores up to two distinct codes - 1 to 8 digits each
Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons
Two override keys included in case one is misplaced or the code is forgotten
Soft interior padding keeps contents scratch and damage free
"Gentle Close" hing spring - a SentrySafe exclusive - prevents possible injury resulting from unexpected lid closure

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number PL048E
Product Name Electronic Security Safe
Exterior Depth 13.6 inch (345 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C-Rate Safes - C3024 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; C-Rate Safes
View Details
Fire-Safe® - GM3659C - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 26.7 inch (678 mm)
Exterior Height 59 inch (1499 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-81416-PB - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details