Sentry Group Compact Safe P005CRed

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cel phones, wallet, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable 3-number mechanical lock for simplicity of use Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Red
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cel phones, wallet, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable 3-number mechanical lock for simplicity of use Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Red

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P005CRed - Sentry Group
Rochester, NY, USA
Compact Safe
P005CRed
Compact Safe P005CRed
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cel phones, wallet, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable 3-number mechanical lock for simplicity of use Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Red

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cel phones, wallet, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it.
Features:
Steel tethering cable for increased security
Programmable 3-number mechanical lock for simplicity of use
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Soft interior lining protects fragile and expensive contents from scratching and damage
Color: Red

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P005CRed
Product Name Compact Safe
Exterior Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD102 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 81 lbs (36.73 kg)
View Details
Quick Access Pistol Safe - QAP1E - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 9.9 inch (251 mm)
Exterior Height 3.2 inch (81.28 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-400-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 14.5 inch (368 mm)
Exterior Height 8 inch (203 mm)
View Details