Sentry Group Gun Safe G1459C

Description
Designed to store and protect 14 guns, this 59" gun safe features a lever handle and concealed hinges. The carpeted interior includes the gun rack and shelf which helps protect against scratching of priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Adjustable shelf provides personalized organization Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
Designed to store and protect 14 guns, this 59" gun safe features a lever handle and concealed hinges. The carpeted interior includes the gun rack and shelf which helps protect against scratching of priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Adjustable shelf provides personalized organization Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G1459C - Sentry Group
Rochester, NY, USA
Gun Safe
G1459C
Gun Safe G1459C
Designed to store and protect 14 guns, this 59" gun safe features a lever handle and concealed hinges. The carpeted interior includes the gun rack and shelf which helps protect against scratching of priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Adjustable shelf provides personalized organization Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Designed to store and protect 14 guns, this 59" gun safe features a lever handle and concealed hinges. The carpeted interior includes the gun rack and shelf which helps protect against scratching of priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance.
Features:
Combination lock
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Adjustable shelf provides personalized organization
Carpeted interior protects priceless guns & collectibles
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G1459C
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - B4020IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 390 lbs (177 kg)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-30-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Electronic FIRE-SAFE® - SFW123ES - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details