Sentry Group Combination FIRE-SAFE® OS3421

Description
Having your valuables stolen is a frightening, costly and unwanted experience. The SentrySafe combination safe features a three-number combination lock with four live-locking bolts. To hold your valuables, this 1.2 cu. ft. safe is equipped with a key rack and compartment, multi-position shelf, multi-position drawer and door pcket. It can also be mounted to the floor (hardware included). Features: Key rack and compartment for small items Multi-Position drawer Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
Having your valuables stolen is a frightening, costly and unwanted experience. The SentrySafe combination safe features a three-number combination lock with four live-locking bolts. To hold your valuables, this 1.2 cu. ft. safe is equipped with a key rack and compartment, multi-position shelf, multi-position drawer and door pcket. It can also be mounted to the floor (hardware included). Features: Key rack and compartment for small items Multi-Position drawer Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - OS3421 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
OS3421
Combination FIRE-SAFE® OS3421
Having your valuables stolen is a frightening, costly and unwanted experience. The SentrySafe combination safe features a three-number combination lock with four live-locking bolts. To hold your valuables, this 1.2 cu. ft. safe is equipped with a key rack and compartment, multi-position shelf, multi-position drawer and door pcket. It can also be mounted to the floor (hardware included). Features: Key rack and compartment for small items Multi-Position drawer Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Having your valuables stolen is a frightening, costly and unwanted experience. The SentrySafe combination safe features a three-number combination lock with four live-locking bolts. To hold your valuables, this 1.2 cu. ft. safe is equipped with a key rack and compartment, multi-position shelf, multi-position drawer and door pcket. It can also be mounted to the floor (hardware included).
Features:
Key rack and compartment for small items
Multi-Position drawer
Multi-position shelf to enable easy organization
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Gunmetal Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS3421
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD102 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 81 lbs (36.73 kg)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-40-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Fire-Safe Waterproof chest - H0100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 13 inch (330 mm)
Exterior Height 6.12 inch (156 mm)
View Details