Sentry Group Electronic FIRE-SAFE® OA3810

Description
Having your valuables stolen or damaged is a frightening, costly and unwanted experience. The SentrySafe OA3810 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2-hours of UL classified fire protection and 2 hours of ETL verified protection of CDs, DVDs, memory sticks and USB drives. The advanced LCD electronic lock with backlit keypad, programmable PIN access and tubular key lock allows up to 7 users. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position shelf to enable easy organization Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray
Description
Having your valuables stolen or damaged is a frightening, costly and unwanted experience. The SentrySafe OA3810 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2-hours of UL classified fire protection and 2 hours of ETL verified protection of CDs, DVDs, memory sticks and USB drives. The advanced LCD electronic lock with backlit keypad, programmable PIN access and tubular key lock allows up to 7 users. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position shelf to enable easy organization Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OA3810 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OA3810
Electronic FIRE-SAFE® OA3810
Having your valuables stolen or damaged is a frightening, costly and unwanted experience. The SentrySafe OA3810 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2-hours of UL classified fire protection and 2 hours of ETL verified protection of CDs, DVDs, memory sticks and USB drives. The advanced LCD electronic lock with backlit keypad, programmable PIN access and tubular key lock allows up to 7 users. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position shelf to enable easy organization Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Having your valuables stolen or damaged is a frightening, costly and unwanted experience. The SentrySafe OA3810 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2-hours of UL classified fire protection and 2 hours of ETL verified protection of CDs, DVDs, memory sticks and USB drives. The advanced LCD electronic lock with backlit keypad, programmable PIN access and tubular key lock allows up to 7 users.
Features:
2-hour proven fire protection with impact
30 ft. drop test
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
Water-resistant
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
6 live-locking bolts
Metal handle
Multi-position shelf to enable easy organization
Key rack and compartment for small items
Door pocket
Holds standard and A-4 size papers, folders and binders
May be bolted to floor (hardware included)
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OA3810
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - MB3219DM - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
EDP Media Fire Safe - 4068CTS - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 31.8 inch (808 mm)
Exterior Height 77.3 inch (1963 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-80-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details