Sentry Group Med Series Safe MX031K

Description
Keep your medications organized and protected by locking them up with the SentrySafe Med Series Safe. The solid steel construction and high security key lock keeps medications private and secure. Included bolt-down hardware provides additional security by preventing unauthorized removal of the unit. USAGE RECOMMENDATIONS and LIMITATIONS: This product is designed to provide some reistance in gaining access to the stored items by unauthorzed persons and to show signs of tampering if forced open without key/combination. It is recommended that the key/combination be kept out of reach of children or hidden. If lifesaving medicine is being stored, it is recommended that an emergency supply be kept in another location in case of lock failure or loss of key/combination. WARNING: This product is not an absolute fail-safe to entry and will not prevent all attempts by unauthorized persons to gain access. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Holds standard sized prescription bottles High security key lock helps keep medications private and secure 2 live-locking bolts help prevent unauthorized access to medication Included bolt down hardware helps prevent unauthorized removal of unit Durable solid steel construction 100 Key codes available
Description
Keep your medications organized and protected by locking them up with the SentrySafe Med Series Safe. The solid steel construction and high security key lock keeps medications private and secure. Included bolt-down hardware provides additional security by preventing unauthorized removal of the unit. USAGE RECOMMENDATIONS and LIMITATIONS: This product is designed to provide some reistance in gaining access to the stored items by unauthorzed persons and to show signs of tampering if forced open without key/combination. It is recommended that the key/combination be kept out of reach of children or hidden. If lifesaving medicine is being stored, it is recommended that an emergency supply be kept in another location in case of lock failure or loss of key/combination. WARNING: This product is not an absolute fail-safe to entry and will not prevent all attempts by unauthorized persons to gain access. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Holds standard sized prescription bottles High security key lock helps keep medications private and secure 2 live-locking bolts help prevent unauthorized access to medication Included bolt down hardware helps prevent unauthorized removal of unit Durable solid steel construction 100 Key codes available

Suppliers

Company
Product
Description
Supplier Links
Med Series Safe - MX031K - Sentry Group
Rochester, NY, USA
Med Series Safe
MX031K
Med Series Safe MX031K
Keep your medications organized and protected by locking them up with the SentrySafe Med Series Safe. The solid steel construction and high security key lock keeps medications private and secure. Included bolt-down hardware provides additional security by preventing unauthorized removal of the unit. USAGE RECOMMENDATIONS and LIMITATIONS: This product is designed to provide some reistance in gaining access to the stored items by unauthorzed persons and to show signs of tampering if forced open without key/combination. It is recommended that the key/combination be kept out of reach of children or hidden. If lifesaving medicine is being stored, it is recommended that an emergency supply be kept in another location in case of lock failure or loss of key/combination. WARNING: This product is not an absolute fail-safe to entry and will not prevent all attempts by unauthorized persons to gain access. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Holds standard sized prescription bottles High security key lock helps keep medications private and secure 2 live-locking bolts help prevent unauthorized access to medication Included bolt down hardware helps prevent unauthorized removal of unit Durable solid steel construction 100 Key codes available

Keep your medications organized and protected by locking them up with the SentrySafe Med Series Safe. The solid steel construction and high security key lock keeps medications private and secure. Included bolt-down hardware provides additional security by preventing unauthorized removal of the unit.
USAGE RECOMMENDATIONS and LIMITATIONS:
This product is designed to provide some reistance in gaining access to the stored items by unauthorzed persons and to show signs of tampering if forced open without key/combination.
It is recommended that the key/combination be kept out of reach of children or hidden.
If lifesaving medicine is being stored, it is recommended that an emergency supply be kept in another location in case of lock failure or loss of key/combination.
WARNING:
This product is not an absolute fail-safe to entry and will not prevent all attempts by unauthorized persons to gain access.
Features:
Manufacturer's limited warranty
May be bolted to floor (hardware included)
Holds standard sized prescription bottles
High security key lock helps keep medications private and secure
2 live-locking bolts help prevent unauthorized access to medication
Included bolt down hardware helps prevent unauthorized removal of unit
Durable solid steel construction
100 Key codes available

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number MX031K
Product Name Med Series Safe
Exterior Depth 10.4 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination FIRE-SAFE® - SFW123DTB - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Floor Safes - B1500 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Floor Safe
Locking Mechanism Combination
View Details
Pistol Locker - PV-1-IPB - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Exterior Depth 4.25 inch (108 mm)
Exterior Height 10 inch (254 mm)
View Details