Corporate Safe Specialists Floor Safes B1500

Description
While pouring concrete during construction, a floor safe can be encased in the slab. This offers is a perfect way to secure your safe. These heavy-duty floor safes give you secure storage and the floor plate can help to conceal the location. Same construction as the B-Rate chests, these safes offer you security for bulky storage. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Thick 1" in diameter, chromed live locking bolts Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved Manual Combination Dial Lock One Door (Center) Interior Dimensions Lock Bolts Shelves Height Width Depth Lock Bolts Shelves 10.375 12.125 14 3 0
Description
While pouring concrete during construction, a floor safe can be encased in the slab. This offers is a perfect way to secure your safe. These heavy-duty floor safes give you secure storage and the floor plate can help to conceal the location. Same construction as the B-Rate chests, these safes offer you security for bulky storage. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Thick 1" in diameter, chromed live locking bolts Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved Manual Combination Dial Lock One Door (Center) Interior Dimensions Lock Bolts Shelves Height Width Depth Lock Bolts Shelves 10.375 12.125 14 3 0

Suppliers

Company
Product
Description
Supplier Links
Floor Safes - B1500 - Corporate Safe Specialists
Posen, IL, USA
Floor Safes
B1500
Floor Safes B1500
While pouring concrete during construction, a floor safe can be encased in the slab. This offers is a perfect way to secure your safe. These heavy-duty floor safes give you secure storage and the floor plate can help to conceal the location. Same construction as the B-Rate chests, these safes offer you security for bulky storage. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Thick 1" in diameter, chromed live locking bolts Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved Manual Combination Dial Lock One Door (Center) Interior Dimensions Lock Bolts Shelves Height Width Depth Lock Bolts Shelves 10.375 12.125 14 3 0

While pouring concrete during construction, a floor safe can be encased in the slab. This offers is a perfect way to secure your safe. These heavy-duty floor safes give you secure storage and the floor plate can help to conceal the location. Same construction as the B-Rate chests, these safes offer you security for bulky storage.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Thick 1" in diameter, chromed live locking bolts
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved Manual Combination Dial Lock

One Door (Center)

Interior DimensionsLock BoltsShelves
Height Width Depth Lock Bolts Shelves
10.375 12.125 14 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B1500
Product Name Floor Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - FLD2714 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
Waterproof Fire File - H4100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 14.7 inch (373 mm)
Exterior Height 13.1 inch (333 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-70-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details