Sentry Group Waterproof Fire Chest H2300

Description
The H2300 provides protection from both fire and water. A continuous 360° jamb and waterproof seal completely insulates the interior from the threat of water invasion. Fire protection includes UL classified fire endurance for 1/2 hour as well as ETL verification for 30 minutes of fire protection of CDs, DVDs, USB drives and memory sticks up to 1550°F. A full-time spring latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Gray Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F Proven Fire Protection - 1/2 hr. UL classified Waterproof Seal-ETL Verified
Description
The H2300 provides protection from both fire and water. A continuous 360° jamb and waterproof seal completely insulates the interior from the threat of water invasion. Fire protection includes UL classified fire endurance for 1/2 hour as well as ETL verification for 30 minutes of fire protection of CDs, DVDs, USB drives and memory sticks up to 1550°F. A full-time spring latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Gray Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F Proven Fire Protection - 1/2 hr. UL classified Waterproof Seal-ETL Verified

Suppliers

Company
Product
Description
Supplier Links
Waterproof Fire Chest - H2300 - Sentry Group
Rochester, NY, USA
Waterproof Fire Chest
H2300
Waterproof Fire Chest H2300
The H2300 provides protection from both fire and water. A continuous 360° jamb and waterproof seal completely insulates the interior from the threat of water invasion. Fire protection includes UL classified fire endurance for 1/2 hour as well as ETL verification for 30 minutes of fire protection of CDs, DVDs, USB drives and memory sticks up to 1550°F. A full-time spring latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Gray Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F Proven Fire Protection - 1/2 hr. UL classified Waterproof Seal-ETL Verified

The H2300 provides protection from both fire and water. A continuous 360° jamb and waterproof seal completely insulates the interior from the threat of water invasion. Fire protection includes UL classified fire endurance for 1/2 hour as well as ETL verification for 30 minutes of fire protection of CDs, DVDs, USB drives and memory sticks up to 1550°F. A full-time spring latch seals the unit even when it is unlocked.
Features:
Privacy Key Lock
Color: Gray
Tubular key lock for extra security
ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F
Proven Fire Protection - 1/2 hr. UL classified
Waterproof Seal-ETL Verified

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number H2300
Product Name Waterproof Fire Chest
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details
Security Safe - X041E - Sentry Group
Specs
Exterior Depth 10.4 inch (264 mm)
Exterior Height 7.6 inch (193 mm)
Exterior Width 11.4 inch (290 mm)
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1217-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details