Sentry Group Fire-Safe® GS1459E

Description
This SentrySafe FIRE-SAFE® Electronic Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F. This 59" safe features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by brigh brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance
Description
This SentrySafe FIRE-SAFE® Electronic Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F. This 59" safe features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by brigh brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GS1459E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS1459E
Fire-Safe® GS1459E
This SentrySafe FIRE-SAFE® Electronic Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F. This 59" safe features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by brigh brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

This SentrySafe FIRE-SAFE® Electronic Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F. This 59" safe features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by brigh brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site
Fire-Safe® - GS1459E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS1459E
Fire-Safe® GS1459E
This SentrySafe FIRE-SAFE® Electronic Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F. This 59" safe features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by brigh brass and chrome hardware with a lever handle, provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

This SentrySafe FIRE-SAFE® Electronic Lock Gun Safe provides ETL verified fire protection for 1/2 hour up to 1400° F. This 59" safe features a lever handle and external hinges. The carpeted interior protects against scratching of priceless guns and collectibles. The high gloss black finish, supported by brigh brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GS1459E GS1459E
Product Name Fire-Safe® Fire-Safe®
Application / Type Gun Safe Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G2459C - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 23 inch (584 mm)
Exterior Height 59 inch (1499 mm)
View Details
Rotary Depository Hopper Safe - PV-1225-K - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Fireproof Safes - DS-45EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details