Sentry Group Electronic FIRE-SAFE® CSW4747

Description
The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With the advanced LCD electronic lock system and the option of bolting your safe to the floor, the CSW4747 provides the ultimate protection for your important and irreplaceable items. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified waterproof for submersion Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock Multiple live-locking bolts help to prevent unwanted entry and access File rack to enable easy organization and storage of files and important documents Multi-position tray Key rack and compartment for small items Bolt-down hardware included as an additional bonus Color: Black
Description
The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With the advanced LCD electronic lock system and the option of bolting your safe to the floor, the CSW4747 provides the ultimate protection for your important and irreplaceable items. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified waterproof for submersion Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock Multiple live-locking bolts help to prevent unwanted entry and access File rack to enable easy organization and storage of files and important documents Multi-position tray Key rack and compartment for small items Bolt-down hardware included as an additional bonus Color: Black

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - CSW4747 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
CSW4747
Electronic FIRE-SAFE® CSW4747
The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With the advanced LCD electronic lock system and the option of bolting your safe to the floor, the CSW4747 provides the ultimate protection for your important and irreplaceable items. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified waterproof for submersion Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock Multiple live-locking bolts help to prevent unwanted entry and access File rack to enable easy organization and storage of files and important documents Multi-position tray Key rack and compartment for small items Bolt-down hardware included as an additional bonus Color: Black

The threat of fire, water and theft is always a looming possibility and this product provides the priceless peace of mind that your valuables are secure and safe from harm. With the advanced LCD electronic lock system and the option of bolting your safe to the floor, the CSW4747 provides the ultimate protection for your important and irreplaceable items.
Features:
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified waterproof for submersion
Lifetime after-fire replacement guarantee
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
Multiple live-locking bolts help to prevent unwanted entry and access
File rack to enable easy organization and storage of files and important documents
Multi-position tray
Key rack and compartment for small items
Bolt-down hardware included as an additional bonus
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number CSW4747
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

C-Rate Safes - C2420 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; C-Rate Safes
View Details
Front Loading Drop Box - PRO-35 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6 inch (152 mm)
View Details
Compact Safe - P005CBlack - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details